Broadcom Inc. Optoisolators - Logic Output - ACPL-W480-000E ACPL-W480-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011802-ACPL-W480-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 16ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011802-ACPL-W480-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 16ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-W480-000E - 1011802-ACPL-W480-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-W480-000E
1011802-ACPL-W480-000E
Optoisolators - Logic Output - ACPL-W480-000E 1011802-ACPL-W480-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011802-ACPL-W480-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Forward Voltage: 1.7V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 16ns, 20ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1011802-ACPL-W480-000E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Forward Voltage: 1.7V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 350ns, 350ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SO Stretched
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 16ns, 20ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1011802-ACPL-W480-000E
Product Name Optoisolators - Logic Output - ACPL-W480-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details