Broadcom Inc. Optoisolators - Logic Output - ACPL-W456-560E ACPL-W456-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011801-ACPL-W456-56 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011801-ACPL-W456-56 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-W456-560E - 1011801-ACPL-W456-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-W456-560E
1011801-ACPL-W456-560E
Optoisolators - Logic Output - ACPL-W456-560E 1011801-ACPL-W456-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1011801-ACPL-W456-56 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011801-ACPL-W456-560E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 550ns, 400ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SO
Supply Voltage - Operating: 4.5 V to 30 V
Channel Output Current: 15mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1011801-ACPL-W456-560E
Product Name Optoisolators - Logic Output - ACPL-W456-560E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details