Broadcom Inc. Optoisolators - Logic Output - HCPL-0300 HCPL-0300

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179010-HCPL-0300 Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 5mA Common Mode Transient Immunity (Minimum): 100V/μs Propagation Delay tpLH / tpHL (Maximum): 160ns, 200ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Rise / Fall Time: 40ns, 20ns Voltage - Forward (Vf): 1.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179010-HCPL-0300 Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 5mA Common Mode Transient Immunity (Minimum): 100V/μs Propagation Delay tpLH / tpHL (Maximum): 160ns, 200ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Rise / Fall Time: 40ns, 20ns Voltage - Forward (Vf): 1.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-0300 - 1179010-HCPL-0300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-0300
1179010-HCPL-0300
Optoisolators - Logic Output - HCPL-0300 1179010-HCPL-0300
Manufacturer: Broadcom Limited Win Source Part Number: 1179010-HCPL-0300 Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 5mA Common Mode Transient Immunity (Minimum): 100V/μs Propagation Delay tpLH / tpHL (Maximum): 160ns, 200ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Rise / Fall Time: 40ns, 20ns Voltage - Forward (Vf): 1.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179010-HCPL-0300
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 5MBd
Input Type: DC
Current - Output / Channel: 25mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 5mA
Common Mode Transient Immunity (Minimum): 100V/μs
Propagation Delay tpLH / tpHL (Maximum): 160ns, 200ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Rise / Fall Time: 40ns, 20ns
Voltage - Forward (Vf): 1.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179010-HCPL-0300
Product Name Optoisolators - Logic Output - HCPL-0300
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B36 Potentiometer Input Module - 8B36-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details