Broadcom Inc. Isolators - Gate Drivers - HCPL-3101-500E HCPL-3101-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775724-HCPL-3101-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Approvals: UR Mounting: SMD Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 600mA Family Name: HCPL-3101 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): PS9531L2-V-E3; TLP250(LF1,F); PS9531L2-V; PS9531L3-V-AX; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775724-HCPL-3101-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Approvals: UR Mounting: SMD Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 600mA Family Name: HCPL-3101 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): PS9531L2-V-E3; TLP250(LF1,F); PS9531L2-V; PS9531L3-V-AX; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3101-500E - 775724-HCPL-3101-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3101-500E
775724-HCPL-3101-500E
Isolators - Gate Drivers - HCPL-3101-500E 775724-HCPL-3101-500E
Manufacturer: Broadcom Limited Win Source Part Number: 775724-HCPL-3101-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Approvals: UR Mounting: SMD Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 600mA Family Name: HCPL-3101 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): PS9531L2-V-E3; TLP250(LF1,F); PS9531L2-V; PS9531L3-V-AX; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 775724-HCPL-3101-500E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Approvals: UR
Mounting: SMD
Technology: Optical Coupling
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 200ns, 200ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Current - Peak Output: 600mA
Family Name: HCPL-3101
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Alternative Parts (Cross-Reference): PS9531L2-V-E3; TLP250(LF1,F); PS9531L2-V; PS9531L3-V-AX;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775724-HCPL-3101-500E
Product Name Isolators - Gate Drivers - HCPL-3101-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - FOD8332R2 - 872164-FOD8332R2 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
DSCA33 Isolated True RMS Input Signal Conditioner - DSCA33-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details