Broadcom Inc. Hard To Find - ACPL-4800-500E ACPL-4800-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135343-ACPL-4800-50 0E Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 350ns, 350ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 16ns, 20ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135343-ACPL-4800-50 0E Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 350ns, 350ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 16ns, 20ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-4800-500E - 1135343-ACPL-4800-500E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-4800-500E
1135343-ACPL-4800-500E
Hard To Find - ACPL-4800-500E 1135343-ACPL-4800-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1135343-ACPL-4800-50 0E Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 350ns, 350ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 16ns, 20ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135343-ACPL-4800-500E
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Input Type: DC
Current - Output / Channel: 25mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 350ns, 350ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 20V
Rise / Fall Time: 16ns, 20ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135343-ACPL-4800-500E
Product Name Hard To Find - ACPL-4800-500E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243514-SI8233AB-C-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details