Broadcom Inc. Isolators - Gate Drivers - HCPL-T250-000E HCPL-T250-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042829-HCPL-T250-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Continuous forward current- Max: 20mA Alternative Parts (Cross-Reference): TLP250(F); HCPL-T250#060E; ACPL-T350-060E; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042829-HCPL-T250-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Continuous forward current- Max: 20mA Alternative Parts (Cross-Reference): TLP250(F); HCPL-T250#060E; ACPL-T350-060E; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-T250-000E - 1042829-HCPL-T250-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-T250-000E
1042829-HCPL-T250-000E
Isolators - Gate Drivers - HCPL-T250-000E 1042829-HCPL-T250-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042829-HCPL-T250-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Continuous forward current- Max: 20mA Alternative Parts (Cross-Reference): TLP250(F); HCPL-T250#060E; ACPL-T350-060E; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042829-HCPL-T250-000E
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: Through Hole
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 1.5A
Categories: Isolators
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 15 V to 30 V
Continuous forward current- Max: 20mA
Alternative Parts (Cross-Reference): TLP250(F); HCPL-T250#060E; ACPL-T350-060E;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042829-HCPL-T250-000E
Product Name Isolators - Gate Drivers - HCPL-T250-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SCMD-MIAC/MIDC Miniature Digital Input Module - SCMD-MIAC/MIDC - Dataforth Corporation
Specs
Form Factor Rack Mount
Agency Approval UL, CSA
Digital I/O Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 995432-SI82396CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details