Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ACPL-847-36GE

Description
Win Source Part Number: 1042555-ACPL-847-36G E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-844S; LTV-846S; LTV-847S; PS2501L-4-A; PS2505L-4-E3-A; ISP847XSM; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-847
Request a Quote Datasheet
Description
Win Source Part Number: 1042555-ACPL-847-36G E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-844S; LTV-846S; LTV-847S; PS2501L-4-A; PS2505L-4-E3-A; ISP847XSM; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-847
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1042555-ACPL-847-36GE - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1042555-ACPL-847-36GE
Isolators - Optoisolators - Transistor, Photovoltaic Output 1042555-ACPL-847-36GE
Win Source Part Number: 1042555-ACPL-847-36G E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 16-SMD, Gull Wing Supplier Device Package: 16-SMD Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): LTV-844S; LTV-846S; LTV-847S; PS2501L-4-A; PS2505L-4-E3-A; ISP847XSM; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-847

Win Source Part Number: 1042555-ACPL-847-36GE
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 130% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 400% @ 5mA
Package / Case: 16-SMD, Gull Wing
Supplier Device Package: 16-SMD
Temperature Range - Operating: -30°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-844S; LTV-846S; LTV-847S; PS2501L-4-A; PS2505L-4-E3-A; ISP847XSM;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACPL-847

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042555-ACPL-847-36GE
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolated True RMS Input Modules - 8B-33-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Gate Drivers - SI8261ACD-C-IS - 933680-SI8261ACD-C-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details