Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ACPL-K49T-000E

Description
Win Source Part Number: 1042561-ACPL-K49T-00 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 80 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 32% @ 10mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 100% @ 10mA Turn On / Turn Off Time (Typ): 20µs, 20µs (Max) Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IL217AT; IL213AT; IL206AT; TLP701A(F); TLP701(F); ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3289-5,ACPL-K49T -000E-ND Base Product Number: ACPL-K49
Request a Quote Datasheet
Description
Win Source Part Number: 1042561-ACPL-K49T-00 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 80 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 32% @ 10mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 100% @ 10mA Turn On / Turn Off Time (Typ): 20µs, 20µs (Max) Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IL217AT; IL213AT; IL206AT; TLP701A(F); TLP701(F); ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3289-5,ACPL-K49T -000E-ND Base Product Number: ACPL-K49
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1042561-ACPL-K49T-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1042561-ACPL-K49T-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1042561-ACPL-K49T-000E
Win Source Part Number: 1042561-ACPL-K49T-00 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 80 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 32% @ 10mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 100% @ 10mA Turn On / Turn Off Time (Typ): 20µs, 20µs (Max) Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IL217AT; IL213AT; IL206AT; TLP701A(F); TLP701(F); ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3289-5,ACPL-K49T -000E-ND Base Product Number: ACPL-K49

Win Source Part Number: 1042561-ACPL-K49T-000E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 32% @ 10mA
Voltage - Output (Max): 20V
Current Transfer Ratio (Max): 100% @ 10mA
Turn On / Turn Off Time (Typ): 20µs, 20µs (Max)
Package / Case: 8-SOIC (0.268", 6.81mm Width)
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): IL217AT; IL213AT; IL206AT; TLP701A(F); TLP701(F);
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-3289-5,ACPL-K49T-000E-ND
Base Product Number: ACPL-K49

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042561-ACPL-K49T-000E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers