Broadcom Inc. DC to 50MBd Galvanic Isolation Fiber Optic Short Link AFBR-395000RZ

Description
The Avago Fiber Optic (FO) Short Link AFBR-395000RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppresion in applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-395000RZ is compatible with TTL logic families and operates any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances, with a minimum of 101.16 mm.
Description
The Avago Fiber Optic (FO) Short Link AFBR-395000RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppresion in applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-395000RZ is compatible with TTL logic families and operates any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances, with a minimum of 101.16 mm.

Suppliers

Company
Product
Description
Supplier Links
DC to 50MBd Galvanic Isolation Fiber Optic Short Link - AFBR-395000RZ - Broadcom Inc.
San Jose, CA, USA
DC to 50MBd Galvanic Isolation Fiber Optic Short Link
AFBR-395000RZ
DC to 50MBd Galvanic Isolation Fiber Optic Short Link AFBR-395000RZ
The Avago Fiber Optic (FO) Short Link AFBR-395000RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppresion in applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-395000RZ is compatible with TTL logic families and operates any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances, with a minimum of 101.16 mm.

The Avago Fiber Optic (FO) Short Link AFBR-395000RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppresion in applications such as inverters/drives, power electronics, or medical equipment.

The integrated receiver output of the AFBR-395000RZ is compatible with TTL logic families and operates any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances, with a minimum of 101.16 mm.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Signal Isolators
Product Number AFBR-395000RZ
Product Name DC to 50MBd Galvanic Isolation Fiber Optic Short Link
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - ISO5851DWR - 922084-ISO5851DWR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details