Broadcom Inc. Isolators - Gate Drivers - ACPL-32JT-000E ACPL-32JT-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766933-ACPL-32JT-000 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Operating Supply Voltage: 18 V ~ 22 V Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 70ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 140ns Alternative Parts (Cross-Reference): ACPL-32JT-500E; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766933-ACPL-32JT-000 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Operating Supply Voltage: 18 V ~ 22 V Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 70ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 140ns Alternative Parts (Cross-Reference): ACPL-32JT-500E; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-32JT-000E - 766933-ACPL-32JT-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-32JT-000E
766933-ACPL-32JT-000E
Isolators - Gate Drivers - ACPL-32JT-000E 766933-ACPL-32JT-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766933-ACPL-32JT-000 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 750mA, 1A Operating Supply Voltage: 18 V ~ 22 V Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 70ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Pulse Width Distortion (Maximum): 140ns Alternative Parts (Cross-Reference): ACPL-32JT-500E; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 766933-ACPL-32JT-000E
Series: Automotive, AEC-Q100, R2Coupler
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 750mA, 1A
Operating Supply Voltage: 18 V ~ 22 V
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 70ns, 35ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
Pulse Width Distortion (Maximum): 140ns
Alternative Parts (Cross-Reference): ACPL-32JT-500E;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 45

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766933-ACPL-32JT-000E
Product Name Isolators - Gate Drivers - ACPL-32JT-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details