Broadcom Inc. Isolators - Gate Drivers - HCPL-3100 HCPL-3100

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042677-HCPL-3100 Packaging: Tube/Rail Approvals: UR Mounting: Through Hole Technology: Optical Coupling Forward Voltage: 1.2V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 2μs, 2μs Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042677-HCPL-3100 Packaging: Tube/Rail Approvals: UR Mounting: Through Hole Technology: Optical Coupling Forward Voltage: 1.2V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 2μs, 2μs Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3100 - 1042677-HCPL-3100 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3100
1042677-HCPL-3100
Isolators - Gate Drivers - HCPL-3100 1042677-HCPL-3100
Manufacturer: Broadcom Limited Win Source Part Number: 1042677-HCPL-3100 Packaging: Tube/Rail Approvals: UR Mounting: Through Hole Technology: Optical Coupling Forward Voltage: 1.2V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 2μs, 2μs Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1042677-HCPL-3100
Packaging: Tube/Rail
Approvals: UR
Mounting: Through Hole
Technology: Optical Coupling
Forward Voltage: 1.2V
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 2μs, 2μs
Isolation Voltage: 5000Vrms
Current - Peak Output: 600mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 200ns, 200ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042677-HCPL-3100
Product Name Isolators - Gate Drivers - HCPL-3100
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
8B36 Potentiometer Input Module - 8B36-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details