Broadcom Inc. Electronic Surplus - HCPL-2211-060E HCPL-2211-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179054-HCPL-2211-06 0E Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 30ns, 7ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179054-HCPL-2211-06 0E Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 30ns, 7ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-2211-060E - 1179054-HCPL-2211-060E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-2211-060E
1179054-HCPL-2211-060E
Electronic Surplus - HCPL-2211-060E 1179054-HCPL-2211-060E
Manufacturer: Broadcom Limited Win Source Part Number: 1179054-HCPL-2211-06 0E Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 30ns, 7ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179054-HCPL-2211-060E
Packaging: Tube
Mounting Style: Through Hole
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - Output / Channel: 25mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 5kV/μs, 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 20V
Rise / Fall Time: 30ns, 7ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179054-HCPL-2211-060E
Product Name Electronic Surplus - HCPL-2211-060E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
DSCT36 Potentiometer Input Transmitter - DSCT36-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details