Broadcom Inc. Optoisolators - Logic Output - ACPL-W70L-500E ACPL-W70L-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766971-ACPL-W70L-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3.5ns, 3.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-W70L-500E Categories: Isolators Manufacturer Package: 6-SSO Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns Alternative Parts (Cross-Reference): ACPL-W70L-560E; ACPL-W70L-020E; ACPL-W70L-060E; Introduction Date: September 11, 2007 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766971-ACPL-W70L-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3.5ns, 3.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-W70L-500E Categories: Isolators Manufacturer Package: 6-SSO Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns Alternative Parts (Cross-Reference): ACPL-W70L-560E; ACPL-W70L-020E; ACPL-W70L-060E; Introduction Date: September 11, 2007 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-W70L-500E - 766971-ACPL-W70L-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-W70L-500E
766971-ACPL-W70L-500E
Optoisolators - Logic Output - ACPL-W70L-500E 766971-ACPL-W70L-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766971-ACPL-W70L-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3.5ns, 3.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-W70L-500E Categories: Isolators Manufacturer Package: 6-SSO Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns Alternative Parts (Cross-Reference): ACPL-W70L-560E; ACPL-W70L-020E; ACPL-W70L-060E; Introduction Date: September 11, 2007 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 766971-ACPL-W70L-500E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 6-SOIC (0.268", 6.80mm Width)
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 3.5ns, 3.5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-W70L-500E
Categories: Isolators
Manufacturer Package: 6-SSO
Output Current per Channel: 10mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns
Alternative Parts (Cross-Reference): ACPL-W70L-560E; ACPL-W70L-020E; ACPL-W70L-060E;
Introduction Date: September 11, 2007
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766971-ACPL-W70L-500E
Product Name Optoisolators - Logic Output - ACPL-W70L-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers