Broadcom Inc. Electronic Surplus - HCPL-6531 HCPL-6531

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179134-HCPL-6531 Packaging: Bulk Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 20-LCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 20-CLCC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 9% at 16mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Turn On / Turn Off Time: 400ns, 1μs Voltage - Forward (Vf): 1.55V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179134-HCPL-6531 Packaging: Bulk Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 20-LCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 20-CLCC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 9% at 16mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Turn On / Turn Off Time: 400ns, 1μs Voltage - Forward (Vf): 1.55V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL-6531 - 1179134-HCPL-6531 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-6531
1179134-HCPL-6531
Electronic Surplus - HCPL-6531 1179134-HCPL-6531
Manufacturer: Broadcom Limited Win Source Part Number: 1179134-HCPL-6531 Packaging: Bulk Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 20-LCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 20-CLCC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 9% at 16mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Turn On / Turn Off Time: 400ns, 1μs Voltage - Forward (Vf): 1.55V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179134-HCPL-6531
Packaging: Bulk
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Categories: Isolators
Supplier Device Package: 20-LCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 20-CLCC
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 9% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Turn On / Turn Off Time: 400ns, 1μs
Voltage - Forward (Vf): 1.55V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179134-HCPL-6531
Product Name Electronic Surplus - HCPL-6531
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B36 Potentiometer Input Module - SCM5B36-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolation, Si80xx 1 kV 3–6 Channel Digital Isolators - Si8045AA-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP16
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details