Broadcom Inc. Digital Isolators - HCPL-9031-000E HCPL-9031-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775766-HCPL-9031-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: HCPL-9031 Categories: Isolators Manufacturer Package: 8-DIP Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): Si8621BD-B-IS; Si8622BT-IS; SI8622ED-ASR; Si8622BD-A-IS; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775766-HCPL-9031-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: HCPL-9031 Categories: Isolators Manufacturer Package: 8-DIP Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): Si8621BD-B-IS; Si8622BT-IS; SI8622ED-ASR; Si8622BD-A-IS; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-9031-000E - 775766-HCPL-9031-000E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-9031-000E
775766-HCPL-9031-000E
Digital Isolators - HCPL-9031-000E 775766-HCPL-9031-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775766-HCPL-9031-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: HCPL-9031 Categories: Isolators Manufacturer Package: 8-DIP Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): Si8621BD-B-IS; Si8622BT-IS; SI8622ED-ASR; Si8622BD-A-IS; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775766-HCPL-9031-000E
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Technology: GMR (Giant Magnetoresistive)
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 110MBd
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Family Name: HCPL-9031
Categories: Isolators
Manufacturer Package: 8-DIP
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): Si8621BD-B-IS; Si8622BT-IS; SI8622ED-ASR; Si8622BD-A-IS;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Isolators - Digital Isolators HCPL-9031-000E
DGTL ISO 2500VRMS 2CH GP 8DIP

DGTL ISO 2500VRMS 2CH GP 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 775766-HCPL-9031-000E HCPL-9031-000E
Product Name Digital Isolators - HCPL-9031-000E Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA32-02 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details