Broadcom Inc. Optoisolators - Logic Output - ACPL-024L-500E ACPL-024L-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135309-ACPL-024L-50 0E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 10mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: ACPL-024L Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Alternative Parts (Cross-Reference): ACPL-024L-000E; Introduction Date: May 03, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 11ns, 11ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135309-ACPL-024L-50 0E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 10mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: ACPL-024L Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Alternative Parts (Cross-Reference): ACPL-024L-000E; Introduction Date: May 03, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 11ns, 11ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-024L-500E - 1135309-ACPL-024L-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-024L-500E
1135309-ACPL-024L-500E
Optoisolators - Logic Output - ACPL-024L-500E 1135309-ACPL-024L-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1135309-ACPL-024L-50 0E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 10mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: ACPL-024L Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Alternative Parts (Cross-Reference): ACPL-024L-000E; Introduction Date: May 03, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 11ns, 11ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135309-ACPL-024L-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - Output / Channel: 10mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: ACPL-024L
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 8mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
Alternative Parts (Cross-Reference): ACPL-024L-000E;
Introduction Date: May 03, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 11ns, 11ns
Voltage - Forward (Vf): 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135309-ACPL-024L-500E
Product Name Optoisolators - Logic Output - ACPL-024L-500E
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243574-SI82392BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details