Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL-6750

Description
Win Source Part Number: 1224537-HCPL-6750 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 4 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Package / Case: 16-Flatpack Supplier Device Package: 16-Flatpack Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6750; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-2993,HCPL-6750-N D Base Product Number: HCPL-6750
Request a Quote Datasheet
Description
Win Source Part Number: 1224537-HCPL-6750 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 4 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Package / Case: 16-Flatpack Supplier Device Package: 16-Flatpack Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6750; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-2993,HCPL-6750-N D Base Product Number: HCPL-6750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1224537-HCPL-6750 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1224537-HCPL-6750
Isolators - Optoisolators - Transistor, Photovoltaic Output 1224537-HCPL-6750
Win Source Part Number: 1224537-HCPL-6750 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 4 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Package / Case: 16-Flatpack Supplier Device Package: 16-Flatpack Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL6750; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-2993,HCPL-6750-N D Base Product Number: HCPL-6750

Win Source Part Number: 1224537-HCPL-6750
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 10 mA
Voltage - Forward (Vf) (Typ): 1.4V
Current - Output / Channel: 40mA
Number of Channels: 4
Voltage - Isolation: 1500VDC
Current Transfer Ratio (Min): 200% @ 5mA
Voltage - Output (Max): 20V
Vce Saturation (Max): 110mV
Turn On / Turn Off Time (Typ): 2µs, 8µs
Package / Case: 16-Flatpack
Supplier Device Package: 16-Flatpack
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL6750;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-2993,HCPL-6750-ND
Base Product Number: HCPL-6750

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1224537-HCPL-6750
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ADUM5403ARWZ - 860607-ADUM5403ARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module - SCM9B-1100/2100 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details