Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL-3700-020E

Description
Win Source Part Number: 1061958-HCPL-3700-02 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 20µs, 0.3µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 4µs, 10µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2223-X001; 4N35; TLP2962(F); TLP2955(F); 4N26; H11AA1X; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-3700
Request a Quote Datasheet
Description
Win Source Part Number: 1061958-HCPL-3700-02 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 20µs, 0.3µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 4µs, 10µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2223-X001; 4N35; TLP2962(F); TLP2955(F); 4N26; H11AA1X; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-3700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1061958-HCPL-3700-020E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1061958-HCPL-3700-020E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1061958-HCPL-3700-020E
Win Source Part Number: 1061958-HCPL-3700-02 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 20µs, 0.3µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 4µs, 10µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2223-X001; 4N35; TLP2962(F); TLP2955(F); 4N26; H11AA1X; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-3700

Win Source Part Number: 1061958-HCPL-3700-020E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Output Type: Darlington
Input Type: AC, DC
Rise / Fall Time (Typ): 20µs, 0.3µs
Current - Output / Channel: 30mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Voltage - Output (Max): 20V
Turn On / Turn Off Time (Typ): 4µs, 10µs
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VO2223-X001; 4N35; TLP2962(F); TLP2955(F); 4N26; H11AA1X;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-3700

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061958-HCPL-3700-020E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B49 Voltage Output Module - SCM5B49-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Isolators - Gate Drivers - SI8235AB-D-IMR - 933664-SI8235AB-D-IMR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details