Broadcom Inc. Isolators - Gate Drivers - ACPL-36JV-000E ACPL-36JV-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766934-ACPL-36JV-000 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: ACPL-36JV Categories: Isolators Manufacturer Package: 16-SO Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): ACPL-36JV-500E; Introduction Date: January 20, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766934-ACPL-36JV-000 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: ACPL-36JV Categories: Isolators Manufacturer Package: 16-SO Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): ACPL-36JV-500E; Introduction Date: January 20, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-36JV-000E - 766934-ACPL-36JV-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-36JV-000E
766934-ACPL-36JV-000E
Isolators - Gate Drivers - ACPL-36JV-000E 766934-ACPL-36JV-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766934-ACPL-36JV-000 E Series: Automotive, AEC-Q100, R2Coupler Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: ACPL-36JV Categories: Isolators Manufacturer Package: 16-SO Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Alternative Parts (Cross-Reference): ACPL-36JV-500E; Introduction Date: January 20, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 766934-ACPL-36JV-000E
Series: Automotive, AEC-Q100, R2Coupler
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Family Name: ACPL-36JV
Categories: Isolators
Manufacturer Package: 16-SO
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Alternative Parts (Cross-Reference): ACPL-36JV-500E;
Introduction Date: January 20, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 45

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766934-ACPL-36JV-000E
Product Name Isolators - Gate Drivers - ACPL-36JV-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details