Broadcom Inc. Isolators - Gate Drivers - HCPL-3180-060E HCPL-3180-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775730-HCPL-3180-060 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 25ns, 25ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: HCPL-3180 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): FOD3180T; FOD3180TV; FOD3180; IX3180G; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775730-HCPL-3180-060 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 25ns, 25ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: HCPL-3180 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): FOD3180T; FOD3180TV; FOD3180; IX3180G; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3180-060E - 775730-HCPL-3180-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3180-060E
775730-HCPL-3180-060E
Isolators - Gate Drivers - HCPL-3180-060E 775730-HCPL-3180-060E
Manufacturer: Broadcom Limited Win Source Part Number: 775730-HCPL-3180-060 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 25ns, 25ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Family Name: HCPL-3180 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): FOD3180T; FOD3180TV; FOD3180; IX3180G; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775730-HCPL-3180-060E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 10 V ~ 20 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 25ns, 25ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Family Name: HCPL-3180
Categories: Isolators
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 65ns
Alternative Parts (Cross-Reference): FOD3180T; FOD3180TV; FOD3180; IX3180G;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775730-HCPL-3180-060E
Product Name Isolators - Gate Drivers - HCPL-3180-060E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details