Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL-3700-300E

Description
Win Source Part Number: 1219907-HCPL-3700-30 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 20µs, 0.3µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 4µs, 10µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): HCPL-3700-300E.; HCPL3700300E; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL3700300E,516-167 6-5 Base Product Number: HCPL-3700
Request a Quote Datasheet
Description
Win Source Part Number: 1219907-HCPL-3700-30 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 20µs, 0.3µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 4µs, 10µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): HCPL-3700-300E.; HCPL3700300E; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL3700300E,516-167 6-5 Base Product Number: HCPL-3700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1219907-HCPL-3700-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1219907-HCPL-3700-300E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1219907-HCPL-3700-300E
Win Source Part Number: 1219907-HCPL-3700-30 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 20µs, 0.3µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 4µs, 10µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): HCPL-3700-300E.; HCPL3700300E; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL3700300E,516-167 6-5 Base Product Number: HCPL-3700

Win Source Part Number: 1219907-HCPL-3700-300E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: AC, DC
Rise / Fall Time (Typ): 20µs, 0.3µs
Current - Output / Channel: 30mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Voltage - Output (Max): 20V
Turn On / Turn Off Time (Typ): 4µs, 10µs
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): HCPL-3700-300E.; HCPL3700300E;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: HCPL3700300E,516-1676-5
Base Product Number: HCPL-3700

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1219907-HCPL-3700-300E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details