Broadcom Inc. Optoisolators - Logic Output - HCNW2201-500E HCNW2201-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 718470-HCNW2201-500E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 160ns Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 30ns, 7ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 718470-HCNW2201-500E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 160ns Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 30ns, 7ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCNW2201-500E - 718470-HCNW2201-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCNW2201-500E
718470-HCNW2201-500E
Optoisolators - Logic Output - HCNW2201-500E 718470-HCNW2201-500E
Manufacturer: Broadcom Limited Win Source Part Number: 718470-HCNW2201-500E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 180ns, 160ns Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 30ns, 7ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 718470-HCNW2201-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - Output / Channel: 25mA
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 180ns, 160ns
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 20V
Rise / Fall Time: 30ns, 7ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 718470-HCNW2201-500E
Product Name Optoisolators - Logic Output - HCNW2201-500E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243576-SI82395AB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details