Broadcom Inc. Isolators - Gate Drivers - ACPL-W349-000E ACPL-W349-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909221-ACPL-W349-000 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-W349 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-W349-000E-ND, 516-3271
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909221-ACPL-W349-000 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-W349 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-W349-000E-ND, 516-3271
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-W349-000E - 909221-ACPL-W349-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W349-000E
909221-ACPL-W349-000E
Isolators - Gate Drivers - ACPL-W349-000E 909221-ACPL-W349-000E
Manufacturer: Broadcom Limited Win Source Part Number: 909221-ACPL-W349-000 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-W349 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-W349-000E-ND, 516-3271

Manufacturer: Broadcom Limited
Win Source Part Number: 909221-ACPL-W349-000E
Operating Temperature Range: -40°C ~ 105°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-W349
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ACPL-W349-000E-ND, 516-3271

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 909221-ACPL-W349-000E
Product Name Isolators - Gate Drivers - ACPL-W349-000E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details