Broadcom Inc. Isolators - Gate Drivers - HCPL-T251 HCPL-T251

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179185-HCPL-T251 Packaging: Tube Mounting Style: Through Hole Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: -, 100mA Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179185-HCPL-T251 Packaging: Tube Mounting Style: Through Hole Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: -, 100mA Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-T251 - 1179185-HCPL-T251 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-T251
1179185-HCPL-T251
Isolators - Gate Drivers - HCPL-T251 1179185-HCPL-T251
Manufacturer: Broadcom Limited Win Source Part Number: 1179185-HCPL-T251 Packaging: Tube Mounting Style: Through Hole Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: -, 100mA Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179185-HCPL-T251
Packaging: Tube
Mounting Style: Through Hole
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: -, 100mA
Voltage - Isolation: 3750Vrms
Current - Peak Output: 400mA
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.6V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179185-HCPL-T251
Product Name Isolators - Gate Drivers - HCPL-T251
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - SI8235AB-D-IMR - 933664-SI8235AB-D-IMR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details