Broadcom Inc. Isolators - Gate Drivers - HCPL-3150-300E HCPL-3150-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179108-HCPL-3150-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 100ns, 100ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179108-HCPL-3150-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 100ns, 100ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3150-300E - 1179108-HCPL-3150-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3150-300E
1179108-HCPL-3150-300E
Isolators - Gate Drivers - HCPL-3150-300E 1179108-HCPL-3150-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1179108-HCPL-3150-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 100ns, 100ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179108-HCPL-3150-300E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Voltage - Isolation: 3750Vrms
Current - Peak Output: 600mA
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 100ns, 100ns
Voltage - Forward (Vf): 1.5V
Voltage - Output Supply: 15V ~ 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179108-HCPL-3150-300E
Product Name Isolators - Gate Drivers - HCPL-3150-300E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details