Broadcom Inc. Digital Isolators - HCPL-0931 HCPL-0931

Description
Manufacturer: Broadcom Limited Win Source Part Number: 847282-HCPL-0931 Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: HCPL-0931 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HCPL0931, HCPL-0931-CRL, 516-2702-5, HCPL-0931-ND, Q13884478
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 847282-HCPL-0931 Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: HCPL-0931 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HCPL0931, HCPL-0931-CRL, 516-2702-5, HCPL-0931-ND, Q13884478
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-0931 - 847282-HCPL-0931 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-0931
847282-HCPL-0931
Digital Isolators - HCPL-0931 847282-HCPL-0931
Manufacturer: Broadcom Limited Win Source Part Number: 847282-HCPL-0931 Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: HCPL-0931 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HCPL0931, HCPL-0931-CRL, 516-2702-5, HCPL-0931-ND, Q13884478

Manufacturer: Broadcom Limited
Win Source Part Number: 847282-HCPL-0931
Features: Digital Isolator 2 Channel CMTI
Package: Tube
Family Name: HCPL-0931
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HCPL0931, HCPL-0931-CRL, 516-2702-5, HCPL-0931-ND, Q13884478

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
HCPL-0931
Isolators - Digital Isolators HCPL-0931
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 847282-HCPL-0931 HCPL-0931
Product Name Digital Isolators - HCPL-0931 Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 606322 - RS Components, Ltd.
Specs
Outputs Analog Current Output; 0 to 10 V, 4 to 20 mA, 0 to 20 mA
Agency Approval No
View Details