Broadcom Inc. Isolators - Gate Drivers - HCPL-3150 HCPL-3150

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042687-HCPL-3150 Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042687-HCPL-3150 Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3150 - 1042687-HCPL-3150 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3150
1042687-HCPL-3150
Isolators - Gate Drivers - HCPL-3150 1042687-HCPL-3150
Manufacturer: Broadcom Limited Win Source Part Number: 1042687-HCPL-3150 Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 100ns, 100ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042687-HCPL-3150
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: Through Hole
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 600mA
Pulse Width Distortion (Max): 300ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 100ns, 100ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, Industrial
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042687-HCPL-3150
Product Name Isolators - Gate Drivers - HCPL-3150
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ADUM1401YRWZ - 860548-ADUM1401YRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details