Broadcom Inc. Optoisolators - Logic Output - 6N137-020E 6N137-020E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1006828-6N137-020E Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 24ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1006828-6N137-020E Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 24ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 6N137-020E - 1006828-6N137-020E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 6N137-020E
1006828-6N137-020E
Optoisolators - Logic Output - 6N137-020E 1006828-6N137-020E
Manufacturer: Broadcom Limited Win Source Part Number: 1006828-6N137-020E Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 24ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1006828-6N137-020E
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 24ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1006828-6N137-020E
Product Name Optoisolators - Logic Output - 6N137-020E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243680-SI8234BB-D-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details