Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output 4N25-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331707-4N25-060E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 65 Mounting: Through Hole Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3µs, 3µs Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: 4N25 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331707-4N25-060E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 65 Mounting: Through Hole Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3µs, 3µs Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: 4N25 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331707-4N25-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331707-4N25-060E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331707-4N25-060E
Manufacturer: Broadcom Limited Win Source Part Number: 1331707-4N25-060E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 65 Mounting: Through Hole Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 80 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3µs, 3µs Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 20% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: 4N25 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331707-4N25-060E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Tube
Standard Package: 65
Mounting: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 80 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 3µs, 3µs
Current - Output / Channel: 100mA
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 20% @ 10mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 500mV
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: 6-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Base Product Number: 4N25
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331707-4N25-060E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details