Broadcom Inc. Isolators - Gate Drivers - HCPL-T251-000E HCPL-T251-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775770-HCPL-T251-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: -, 100mA Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Family Name: HCPL-T251 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs Alternative Parts (Cross-Reference): PS9531-V-AX; TLP251(D4,F); TLP251; PS9531-AX; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775770-HCPL-T251-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: -, 100mA Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Family Name: HCPL-T251 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs Alternative Parts (Cross-Reference): PS9531-V-AX; TLP251(D4,F); TLP251; PS9531-AX; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-T251-000E - 775770-HCPL-T251-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-T251-000E
775770-HCPL-T251-000E
Isolators - Gate Drivers - HCPL-T251-000E 775770-HCPL-T251-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775770-HCPL-T251-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: -, 100mA Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 400mA Family Name: HCPL-T251 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs Alternative Parts (Cross-Reference): PS9531-V-AX; TLP251(D4,F); TLP251; PS9531-AX; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775770-HCPL-T251-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: -, 100mA
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.6V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 400mA
Family Name: HCPL-T251
Categories: Isolators
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 1μs, 1μs
Alternative Parts (Cross-Reference): PS9531-V-AX; TLP251(D4,F); TLP251; PS9531-AX;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775770-HCPL-T251-000E
Product Name Isolators - Gate Drivers - HCPL-T251-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-10 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details