Broadcom Inc. Optoisolators - Logic Output - ACFL-6211T-500E ACFL-6211T-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859246-ACFL-6211T-50 0E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 12-SO Package: 12-BSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACFL-6211 Categories: Isolators Case / Package: 12-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859246-ACFL-6211T-50 0E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 12-SO Package: 12-BSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACFL-6211 Categories: Isolators Case / Package: 12-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACFL-6211T-500E - 859246-ACFL-6211T-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACFL-6211T-500E
859246-ACFL-6211T-500E
Optoisolators - Logic Output - ACFL-6211T-500E 859246-ACFL-6211T-500E
Manufacturer: Broadcom Limited Win Source Part Number: 859246-ACFL-6211T-50 0E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 12-SO Package: 12-BSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACFL-6211 Categories: Isolators Case / Package: 12-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859246-ACFL-6211T-500E
Series: Automotive, AEC-Q100, R²Coupler™
Operating Temperature Range: -40°C ~ 125°C
Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 12-SO
Package: 12-BSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACFL-6211
Categories: Isolators
Case / Package: 12-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859246-ACFL-6211T-500E
Product Name Optoisolators - Logic Output - ACFL-6211T-500E
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCA33 Isolated True RMS Input Signal Conditioner - DSCA33-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details