Broadcom Inc. Hard To Find - ACPL-M43T-000E ACPL-M43T-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135404-ACPL-M43T-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 4000Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 150ns, 500ns Voltage - Forward (Vf): 1.55V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135404-ACPL-M43T-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 4000Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 150ns, 500ns Voltage - Forward (Vf): 1.55V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-M43T-000E - 1135404-ACPL-M43T-000E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-M43T-000E
1135404-ACPL-M43T-000E
Hard To Find - ACPL-M43T-000E 1135404-ACPL-M43T-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135404-ACPL-M43T-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 4000Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 32% at 10mA Current Transfer Ratio (Maximum): 100% at 10mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 150ns, 500ns Voltage - Forward (Vf): 1.55V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135404-ACPL-M43T-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 4000Vrms
Categories: Isolators
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 32% at 10mA
Current Transfer Ratio (Maximum): 100% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 150ns, 500ns
Voltage - Forward (Vf): 1.55V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135404-ACPL-M43T-000E
Product Name Hard To Find - ACPL-M43T-000E
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1383429-SI8233BD-AS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details