Broadcom Inc. Electronic Surplus - HCNW4503-300E HCNW4503-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179005-HCNW4503-300 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.68V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179005-HCNW4503-300 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.68V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCNW4503-300E - 1179005-HCNW4503-300E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCNW4503-300E
1179005-HCNW4503-300E
Electronic Surplus - HCNW4503-300E 1179005-HCNW4503-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1179005-HCNW4503-300 E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.68V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179005-HCNW4503-300E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -55°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 1μs, 1μs (Maximum)
Voltage - Forward (Vf): 1.68V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179005-HCNW4503-300E
Product Name Electronic Surplus - HCNW4503-300E
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details