Broadcom Inc. DC to 5MBd Galvanic Isolation Fiber Optic Short Link AFBR-390525RZ

Description
The Avago Fiber Optic (FO) Short Link AFBR-390525RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics and medical equipment. The integrated receiver output of the AFBR-390525RZ is compatible with TTL logic families and operates with any type of signal from DC up to 5 MBd. The device offers creepage and clearance distances with a minimum of 24.96 mm.
Description
The Avago Fiber Optic (FO) Short Link AFBR-390525RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics and medical equipment. The integrated receiver output of the AFBR-390525RZ is compatible with TTL logic families and operates with any type of signal from DC up to 5 MBd. The device offers creepage and clearance distances with a minimum of 24.96 mm.

Suppliers

Company
Product
Description
Supplier Links
DC to 5MBd Galvanic Isolation Fiber Optic Short Link - AFBR-390525RZ - Broadcom Inc.
San Jose, CA, USA
DC to 5MBd Galvanic Isolation Fiber Optic Short Link
AFBR-390525RZ
DC to 5MBd Galvanic Isolation Fiber Optic Short Link AFBR-390525RZ
The Avago Fiber Optic (FO) Short Link AFBR-390525RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics and medical equipment. The integrated receiver output of the AFBR-390525RZ is compatible with TTL logic families and operates with any type of signal from DC up to 5 MBd. The device offers creepage and clearance distances with a minimum of 24.96 mm.

The Avago Fiber Optic (FO) Short Link AFBR-390525RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for high transient voltage suppression in applications such as inverters/drives, power electronics and medical equipment.

The integrated receiver output of the AFBR-390525RZ is compatible with TTL logic families and operates with any type of signal from DC up to 5 MBd. The device offers creepage and clearance distances with a minimum of 24.96 mm.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Signal Isolators
Product Number AFBR-390525RZ
Product Name DC to 5MBd Galvanic Isolation Fiber Optic Short Link
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP08-3 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243583-SI8230AB-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details