Broadcom Inc. Digital Isolators - HCPL-091J-000E HCPL-091J-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775679-HCPL-091J-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: HCPL-091J Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): IL716-3ETR13; IL716-3ETR7; IL716-3TR13; IL716-3TR7; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775679-HCPL-091J-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: HCPL-091J Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): IL716-3ETR13; IL716-3ETR7; IL716-3TR13; IL716-3TR7; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-091J-000E - 775679-HCPL-091J-000E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-091J-000E
775679-HCPL-091J-000E
Digital Isolators - HCPL-091J-000E 775679-HCPL-091J-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775679-HCPL-091J-000 E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: HCPL-091J Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): IL716-3ETR13; IL716-3ETR7; IL716-3TR13; IL716-3TR7; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775679-HCPL-091J-000E
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Technology: GMR (Giant Magnetoresistive)
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 110MBd
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Family Name: HCPL-091J
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): IL716-3ETR13; IL716-3ETR7; IL716-3TR13; IL716-3TR7;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Isolators - Digital Isolators HCPL-091J-000E
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 775679-HCPL-091J-000E HCPL-091J-000E
Product Name Digital Isolators - HCPL-091J-000E Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
8B45 Frequency Input Module - 8B45-07 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details