Broadcom Inc. Optoisolators - Logic Output - HCPL-261A-020E HCPL-261A-020E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179081-HCPL-261A-02 0E Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 42ns, 12ns Voltage - Forward (Vf): 1.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179081-HCPL-261A-02 0E Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 42ns, 12ns Voltage - Forward (Vf): 1.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-261A-020E - 1179081-HCPL-261A-020E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-261A-020E
1179081-HCPL-261A-020E
Optoisolators - Logic Output - HCPL-261A-020E 1179081-HCPL-261A-020E
Manufacturer: Broadcom Limited Win Source Part Number: 1179081-HCPL-261A-02 0E Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 42ns, 12ns Voltage - Forward (Vf): 1.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179081-HCPL-261A-020E
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 42ns, 12ns
Voltage - Forward (Vf): 1.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179081-HCPL-261A-020E
Product Name Optoisolators - Logic Output - HCPL-261A-020E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243801-SI8275DAD-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details