Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output CNY17-2-W60E

Description
Win Source Part Number: 989488-CNY17-2-W60E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 5µs, 5µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 125% @ 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: CNY17
Request a Quote Datasheet
Description
Win Source Part Number: 989488-CNY17-2-W60E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 5µs, 5µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 125% @ 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: CNY17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 989488-CNY17-2-W60E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
989488-CNY17-2-W60E
Isolators - Optoisolators - Transistor, Photovoltaic Output 989488-CNY17-2-W60E
Win Source Part Number: 989488-CNY17-2-W60E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 5µs, 5µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 125% @ 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: CNY17

Win Source Part Number: 989488-CNY17-2-W60E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 65
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 5µs, 5µs
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 63% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 125% @ 10mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: CNY17

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 989488-CNY17-2-W60E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details