Broadcom Inc. Optoisolators - Logic Output - HCPL-263L-320E HCPL-263L-320E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873332-HCPL-263L-320 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-263 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873332-HCPL-263L-320 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-263 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-263L-320E - 873332-HCPL-263L-320E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-263L-320E
873332-HCPL-263L-320E
Optoisolators - Logic Output - HCPL-263L-320E 873332-HCPL-263L-320E
Manufacturer: Broadcom Limited Win Source Part Number: 873332-HCPL-263L-320 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-263 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873332-HCPL-263L-320E
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-263
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 873332-HCPL-263L-320E
Product Name Optoisolators - Logic Output - HCPL-263L-320E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
2-channel backpanel without cold junction compensation sensor - 8BP02-1 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 989743-SI8234AB-D-IMR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details