Broadcom Inc. Digital Isolators - ACML-7400-000E ACML-7400-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766910-ACML-7400-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 100MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 4 Voltage - Isolation: 5600Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ACML-7400 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADUM2400ARWZ-RL; Si8640BD-A-IS; Si8440-C-IS; ADuM2400ARW; ADuM4400CRWZ-RL; ADuM3400WBRWZ; Introduction Date: May 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766910-ACML-7400-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 100MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 4 Voltage - Isolation: 5600Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ACML-7400 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADUM2400ARWZ-RL; Si8640BD-A-IS; Si8440-C-IS; ADuM2400ARW; ADuM4400CRWZ-RL; ADuM3400WBRWZ; Introduction Date: May 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ACML-7400-000E - 766910-ACML-7400-000E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ACML-7400-000E
766910-ACML-7400-000E
Digital Isolators - ACML-7400-000E 766910-ACML-7400-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766910-ACML-7400-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 100MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 4 Voltage - Isolation: 5600Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ACML-7400 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns Pulse Width Distortion (Maximum): 2ns Alternative Parts (Cross-Reference): ADUM2400ARWZ-RL; Si8640BD-A-IS; Si8440-C-IS; ADuM2400ARW; ADuM4400CRWZ-RL; ADuM3400WBRWZ; Introduction Date: May 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 766910-ACML-7400-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Magnetic Coupling
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 100MBd
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3ns, 3ns
Number of Channels: 4
Voltage - Isolation: 5600Vrms
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Family Name: ACML-7400
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 32ns, 32ns
Pulse Width Distortion (Maximum): 2ns
Alternative Parts (Cross-Reference): ADUM2400ARWZ-RL; Si8640BD-A-IS; Si8440-C-IS; ADuM2400ARW; ADuM4400CRWZ-RL; ADuM3400WBRWZ;
Introduction Date: May 15, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 45

Buy Now Datasheet
Isolators - Digital Isolators ACML-7400-000E
DGTL ISO 5600VRMS 4CH GP 16SOIC

DGTL ISO 5600VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 766910-ACML-7400-000E ACML-7400-000E
Product Name Digital Isolators - ACML-7400-000E Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - DSCA33-05A - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
PE converter - VPE-1/8-2N-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Filter module - 750-626/020-002 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers