Broadcom Inc. Optoisolators - Logic Output - HCPL-6651 HCPL-6651

Description
Manufacturer: Broadcom Limited Win Source Part Number: 758693-HCPL-6651 Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 25mA Number of Channels: 4 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 4/0 Family Name: HCPL-6651 Categories: Isolators Supplier Device Package: 16-Flatpack Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-Flatpack Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Introduction Date: October 22, 2000 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 35ns, 35ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 758693-HCPL-6651 Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 25mA Number of Channels: 4 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 4/0 Family Name: HCPL-6651 Categories: Isolators Supplier Device Package: 16-Flatpack Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-Flatpack Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Introduction Date: October 22, 2000 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 35ns, 35ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-6651 - 758693-HCPL-6651 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-6651
758693-HCPL-6651
Optoisolators - Logic Output - HCPL-6651 758693-HCPL-6651
Manufacturer: Broadcom Limited Win Source Part Number: 758693-HCPL-6651 Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 25mA Number of Channels: 4 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 4/0 Family Name: HCPL-6651 Categories: Isolators Supplier Device Package: 16-Flatpack Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-Flatpack Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Introduction Date: October 22, 2000 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 35ns, 35ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 758693-HCPL-6651
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 25mA
Number of Channels: 4
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 4/0
Family Name: HCPL-6651
Categories: Isolators
Supplier Device Package: 16-Flatpack
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-Flatpack
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 35ns, 35ns
Voltage - Forward (Vf): 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 758693-HCPL-6651
Product Name Optoisolators - Logic Output - HCPL-6651
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCT37 Non-Linearized Thermocouple Input Transmitter - DSCT37-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243608-SI8231AB-B-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details