Broadcom Inc. Optoisolators - Logic Output - 6N134 6N134

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1129651-6N134 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 25mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 35ns, 35ns Voltage - Forward (Vf): 1.55V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1129651-6N134 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 25mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 35ns, 35ns Voltage - Forward (Vf): 1.55V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 6N134 - 1129651-6N134 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 6N134
1129651-6N134
Optoisolators - Logic Output - 6N134 1129651-6N134
Manufacturer: Broadcom Limited Win Source Part Number: 1129651-6N134 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 25mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 35ns, 35ns Voltage - Forward (Vf): 1.55V

Manufacturer: Broadcom Limited
Win Source Part Number: 1129651-6N134
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 25mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 16-DIP
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 35ns, 35ns
Voltage - Forward (Vf): 1.55V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1129651-6N134
Product Name Optoisolators - Logic Output - 6N134
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B39 Current Output Module - SCM5B39-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243718-SI8261BAD-C-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details