Broadcom Inc. Isolators - Gate Drivers - ACPL-W349-560E ACPL-W349-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859315-ACPL-W349-560 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Package: 6-SOIC (0.180", 4.58mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-W349 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859315-ACPL-W349-560 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Package: 6-SOIC (0.180", 4.58mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-W349 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-W349-560E - 859315-ACPL-W349-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W349-560E
859315-ACPL-W349-560E
Isolators - Gate Drivers - ACPL-W349-560E 859315-ACPL-W349-560E
Manufacturer: Broadcom Limited Win Source Part Number: 859315-ACPL-W349-560 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Package: 6-SOIC (0.180", 4.58mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-W349 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859315-ACPL-W349-560E
Operating Temperature Range: -40°C ~ 105°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Package: 6-SOIC (0.180", 4.58mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-W349
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859315-ACPL-W349-560E
Product Name Isolators - Gate Drivers - ACPL-W349-560E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2408032 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx/ATEX
Inputs Current
View Details
3 suppliers
Isolators - Gate Drivers - FOD8332R2 - 872164-FOD8332R2 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
4-channel backpanel with DIN rail mounting option - 8BP04-2 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details