Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL-4562-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331784-HCPL-4562-30 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 12 mA Voltage - Forward (Vf) (Typ): 1.3V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Voltage - Output (Max): 20V Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: HCPL-4562-300E-ND,51 6-2989 Base Product Number: HCPL-4562 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331784-HCPL-4562-30 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 12 mA Voltage - Forward (Vf) (Typ): 1.3V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Voltage - Output (Max): 20V Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: HCPL-4562-300E-ND,51 6-2989 Base Product Number: HCPL-4562 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331784-HCPL-4562-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331784-HCPL-4562-300E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331784-HCPL-4562-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1331784-HCPL-4562-30 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 12 mA Voltage - Forward (Vf) (Typ): 1.3V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Voltage - Output (Max): 20V Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: HCPL-4562-300E-ND,51 6-2989 Base Product Number: HCPL-4562 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331784-HCPL-4562-300E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 12 mA
Voltage - Forward (Vf) (Typ): 1.3V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Voltage - Output (Max): 20V
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: HCPL-4562-300E-ND,516-2989
Base Product Number: HCPL-4562
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331784-HCPL-4562-300E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B35 Linearized 4-Wire RTD Input Module - 8B35-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243581-SI82398BB4-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details