Manufacturer: Broadcom Limited
Win Source Part Number: 775685-HCPL-2411-000
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Tri-State
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Rate: 40MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 20ns, 10ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-2411
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns
Alternative Parts (Cross-Reference): HCPL-2411; HCPL-2411-300E; HCPL-2411#500; HCPL-2411-500;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 775685-HCPL-2411-000E |
| Product Name | Optoisolators - Logic Output - HCPL-2411-000E |
| Analog Channels | 1 # |