Broadcom Inc. Isolators - Gate Drivers - ACPL-3130-360E ACPL-3130-360E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859280-ACPL-3130-360 E Operating Temperature Range: -40°C ~ 100°C Features: 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACPL-3130 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859280-ACPL-3130-360 E Operating Temperature Range: -40°C ~ 100°C Features: 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACPL-3130 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-3130-360E - 859280-ACPL-3130-360E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-3130-360E
859280-ACPL-3130-360E
Isolators - Gate Drivers - ACPL-3130-360E 859280-ACPL-3130-360E
Manufacturer: Broadcom Limited Win Source Part Number: 859280-ACPL-3130-360 E Operating Temperature Range: -40°C ~ 100°C Features: 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACPL-3130 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859280-ACPL-3130-360E
Operating Temperature Range: -40°C ~ 100°C
Features: 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-3130
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859280-ACPL-3130-360E
Product Name Isolators - Gate Drivers - ACPL-3130-360E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B49 Voltage Output Module - 8B49-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details