Broadcom Inc. Isolators - Gate Drivers - ACNU-3410-000E ACNU-3410-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859273-ACNU-3410-000 E Operating Temperature Range: -40°C ~ 110°C Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO Package: 8-SOIC (0.378", 9.60mm Width) Package: Tube Mounting: Surface Mount Family Name: ACNU-3410 Categories: Isolators Case / Package: 8-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859273-ACNU-3410-000 E Operating Temperature Range: -40°C ~ 110°C Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO Package: 8-SOIC (0.378", 9.60mm Width) Package: Tube Mounting: Surface Mount Family Name: ACNU-3410 Categories: Isolators Case / Package: 8-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACNU-3410-000E - 859273-ACNU-3410-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACNU-3410-000E
859273-ACNU-3410-000E
Isolators - Gate Drivers - ACNU-3410-000E 859273-ACNU-3410-000E
Manufacturer: Broadcom Limited Win Source Part Number: 859273-ACNU-3410-000 E Operating Temperature Range: -40°C ~ 110°C Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO Package: 8-SOIC (0.378", 9.60mm Width) Package: Tube Mounting: Surface Mount Family Name: ACNU-3410 Categories: Isolators Case / Package: 8-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859273-ACNU-3410-000E
Operating Temperature Range: -40°C ~ 110°C
Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SSO
Package: 8-SOIC (0.378", 9.60mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACNU-3410
Categories: Isolators
Case / Package: 8-SSO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859273-ACNU-3410-000E
Product Name Isolators - Gate Drivers - ACNU-3410-000E
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47K-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 962223-SI8235AB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details