Broadcom Inc. Isolators - Gate Drivers - HCPL-3020-060E HCPL-3020-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042675-HCPL-3020-06 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 20mA Alternative Parts (Cross-Reference): TLP351; CPC3140G; PS9531L1-V-AX; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042675-HCPL-3020-06 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 20mA Alternative Parts (Cross-Reference): TLP351; CPC3140G; PS9531L1-V-AX; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3020-060E - 1042675-HCPL-3020-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3020-060E
1042675-HCPL-3020-060E
Isolators - Gate Drivers - HCPL-3020-060E 1042675-HCPL-3020-060E
Manufacturer: Broadcom Limited Win Source Part Number: 1042675-HCPL-3020-06 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 20mA Alternative Parts (Cross-Reference): TLP351; CPC3140G; PS9531L1-V-AX; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042675-HCPL-3020-060E
Packaging: Tube/Rail
Approvals: CSA, IEC/EN/DIN, UR
Mounting: Through Hole
Technology: Optical Coupling
Current - Output High, Low: 200mA, 200mA
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 700ns, 700ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 400mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 20mA
Alternative Parts (Cross-Reference): TLP351; CPC3140G; PS9531L1-V-AX;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042675-HCPL-3020-060E
Product Name Isolators - Gate Drivers - HCPL-3020-060E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters - SCM9B-A1000/A2000 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - SI8237BB-D-IS1 - 933671-SI8237BB-D-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details