Broadcom Inc. Isolators - Gate Drivers - ACPL-K34T-500E ACPL-K34T-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 722010-ACPL-K34T-500 E Packaging: Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 110ns, 110ns Pulse Width Distortion (Maximum): 40ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 10ns, 10ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 20V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 722010-ACPL-K34T-500 E Packaging: Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 110ns, 110ns Pulse Width Distortion (Maximum): 40ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 10ns, 10ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-K34T-500E - 722010-ACPL-K34T-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K34T-500E
722010-ACPL-K34T-500E
Isolators - Gate Drivers - ACPL-K34T-500E 722010-ACPL-K34T-500E
Manufacturer: Broadcom Limited Win Source Part Number: 722010-ACPL-K34T-500 E Packaging: Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 110ns, 110ns Pulse Width Distortion (Maximum): 40ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 10ns, 10ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 20V

Manufacturer: Broadcom Limited
Win Source Part Number: 722010-ACPL-K34T-500E
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 50kV/μs
Propagation Delay tpLH / tpHL (Maximum): 110ns, 110ns
Pulse Width Distortion (Maximum): 40ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 10ns, 10ns
Voltage - Forward (Vf): 1.5V
Voltage - Output Supply: 10V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 722010-ACPL-K34T-500E
Product Name Isolators - Gate Drivers - ACPL-K34T-500E
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B35 Linearized 4-Wire RTD Input Module - 8B35-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243763-SI823H6AB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details