Broadcom Inc. Isolators - Gate Drivers - ACPL-P341-060E ACPL-P341-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135426-ACPL-P341-06 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 3750Vrms Current - Peak Output: 3A Family Name: ACPL-P341 Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Alternative Parts (Cross-Reference): PS9308L-E3; PS9308L-E3-AX ; PS9308L-V-AX; PS9308L-AX; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135426-ACPL-P341-06 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 3750Vrms Current - Peak Output: 3A Family Name: ACPL-P341 Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Alternative Parts (Cross-Reference): PS9308L-E3; PS9308L-E3-AX ; PS9308L-V-AX; PS9308L-AX; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P341-060E - 1135426-ACPL-P341-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P341-060E
1135426-ACPL-P341-060E
Isolators - Gate Drivers - ACPL-P341-060E 1135426-ACPL-P341-060E
Manufacturer: Broadcom Limited Win Source Part Number: 1135426-ACPL-P341-06 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 3750Vrms Current - Peak Output: 3A Family Name: ACPL-P341 Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Alternative Parts (Cross-Reference): PS9308L-E3; PS9308L-E3-AX ; PS9308L-V-AX; PS9308L-AX; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135426-ACPL-P341-060E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 3A
Family Name: ACPL-P341
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 70ns
Alternative Parts (Cross-Reference): PS9308L-E3; PS9308L-E3-AX ; PS9308L-V-AX; PS9308L-AX;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 43ns, 40ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135426-ACPL-P341-060E
Product Name Isolators - Gate Drivers - ACPL-P341-060E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCT32 Analog Current Input Transmitter - DSCT32-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1243765-SI823H6CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details