Broadcom Inc. Isolators - Gate Drivers - ACPL-P343-500E ACPL-P343-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859306-ACPL-P343-500 E Operating Temperature Range: -40°C ~ 105°C Features: 4A Gate Driver Optical Coupling 3750Vrms Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-P343 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3143-2, 516-3143-1, ACPL-P343-500E-ND, 516-3143-6
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859306-ACPL-P343-500 E Operating Temperature Range: -40°C ~ 105°C Features: 4A Gate Driver Optical Coupling 3750Vrms Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-P343 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3143-2, 516-3143-1, ACPL-P343-500E-ND, 516-3143-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P343-500E - 859306-ACPL-P343-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P343-500E
859306-ACPL-P343-500E
Isolators - Gate Drivers - ACPL-P343-500E 859306-ACPL-P343-500E
Manufacturer: Broadcom Limited Win Source Part Number: 859306-ACPL-P343-500 E Operating Temperature Range: -40°C ~ 105°C Features: 4A Gate Driver Optical Coupling 3750Vrms Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-P343 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3143-2, 516-3143-1, ACPL-P343-500E-ND, 516-3143-6

Manufacturer: Broadcom Limited
Win Source Part Number: 859306-ACPL-P343-500E
Operating Temperature Range: -40°C ~ 105°C
Features: 4A Gate Driver Optical Coupling 3750Vrms Channel 6-SO Stretched
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-P343
Categories: Isolators
Case / Package: 6-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3143-2, 516-3143-1, ACPL-P343-500E-ND, 516-3143-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859306-ACPL-P343-500E
Product Name Isolators - Gate Drivers - ACPL-P343-500E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-09 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details